Alpha & Omega Semiconductor, Ltd. 80V 26.5A 85A MOSFET Transistor AON6282

Description
MOSFET N-CH 80V 26.5A/85A 8DFN Product overview: AON6282 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 26.5A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 26.5A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6282 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 26.5A/85A 8DFN Product overview: AON6282 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 26.5A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 26.5A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6282 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 26.5A 85A MOSFET Transistor
278-AON6282
80V 26.5A 85A MOSFET Transistor 278-AON6282
MOSFET N-CH 80V 26.5A/85A 8DFN Product overview: AON6282 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 26.5A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 26.5A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6282 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 26.5A/85A 8DFN Product overview: AON6282 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 26.5A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 26.5A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6282 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON6282-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6282-ND
Single FETs, MOSFETs AON6282-ND
N-Channel 80V 26.5A (Ta), 85A (Tc) 7.4W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 80V 26.5A (Ta), 85A (Tc) 7.4W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6282 - 1017039-AON6282 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6282
1017039-AON6282
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6282 1017039-AON6282
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017039-AON6282 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.4W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 26.5A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 3.5V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 2848pF @ 40V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.6 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017039-AON6282
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 7.4W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 26.5A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 2848pF @ 40V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.6 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6282 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6282
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6282
MOSFET N-CH 80V 26.5A/85A 8DFN

MOSFET N-CH 80V 26.5A/85A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON6282 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON6282
Single FETs, MOSFETs AON6282
MOSFET N-CH 80V 26.5A/85A 8DFN

MOSFET N-CH 80V 26.5A/85A 8DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AON6282 AON6282-ND 1017039-AON6282 AON6282 AON6282
Product Name 80V 26.5A 85A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6282 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
PD 7400 milliwatts 7400 to 83000 milliwatts 7400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) -55degC ~ 150degC (TJ) 8-PowerSMD, Flat Leads
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data