MOSFET N-CHANNEL 80V 100A 8DFN
MOSFET N-CHANNEL 80V 100A 8DFN
N-Channel 80V 100A (Tc) 215W (Tc) Surface Mount 8-DFN (5x6)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861079-AON6276
Series: AlphaSGT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 80 V 100A (Tc) 215W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerSMD, Flat Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CHANNEL 80V 100A 8DFN Product overview: AON6276 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6276 can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL 80V 100A 8DFN
MOSFET N-CHANNEL 80V 100A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-AON6276CT-ND | 861079-AON6276 | 278-AON6276 | AON6276 | AON6276 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6276 | N-Channel 80V 100A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSMD, Flat Leads | SOT3; 8-DFN (5x6) | Tape & Reel (TR) | 8-PowerSMD, Flat Leads | 8-PowerSMD, Flat Leads |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 80 volts | 80 volts |