Alpha & Omega Semiconductor, Ltd. 60V 44A MOSFET Transistor AON6268

Description
MOSFET N-CH 60V 44A 8DFN Product overview: AON6268 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6268 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 44A 8DFN Product overview: AON6268 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6268 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 44A MOSFET Transistor
278-AON6268
60V 44A MOSFET Transistor 278-AON6268
MOSFET N-CH 60V 44A 8DFN Product overview: AON6268 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6268 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 44A 8DFN Product overview: AON6268 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6268 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - AON6268 - 803404-AON6268 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AON6268
803404-AON6268
FETs - Single - AON6268 803404-AON6268
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 803404-AON6268 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: 8-DFN (5x6) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerSMD, Flat Leads Power Dissipation (Maximum): 56W (Tc) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.7mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2520pF at 30V Current - Continuous Drain (Id) at 25°C: 44A (Tc) Vgs(th) (Maximum) at Id: 2.3V at 250μA Maximum Vgs: ±20V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 803404-AON6268
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: 8-DFN (5x6)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerSMD, Flat Leads
Power Dissipation (Maximum): 56W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.7mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2520pF at 30V
Current - Continuous Drain (Id) at 25°C: 44A (Tc)
Vgs(th) (Maximum) at Id: 2.3V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - 800-3748-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
800-3748-2-ND
Single FETs, MOSFETs 800-3748-2-ND
N-Channel 60V 44A (Tc) 56W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 44A (Tc) 56W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 800-3748-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
800-3748-1-ND
Single FETs, MOSFETs 800-3748-1-ND
N-Channel 60V 44A (Tc) 56W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 44A (Tc) 56W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Single FETs, MOSFETs - 800-3748-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
800-3748-6-ND
Single FETs, MOSFETs 800-3748-6-ND
N-Channel 60V 44A (Tc) 56W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 44A (Tc) 56W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6268 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6268
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6268
MOSFET N-CH 60V 44A 8DFN

MOSFET N-CH 60V 44A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON6268 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON6268
Single FETs, MOSFETs AON6268
MOSFET N-CH 60V 44A 8DFN

MOSFET N-CH 60V 44A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AON6268 803404-AON6268 800-3748-2-ND AON6268 AON6268
Product Name 60V 44A MOSFET Transistor FETs - Single - AON6268 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 56000 milliwatts 56000 milliwatts 56000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3 8-PowerSMD, Flat Leads 8-PowerSMD, Flat Leads 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
Power Gain 21 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details