Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6266

Description
N-Channel 60V 13A (Ta), 30A (Tc) 5W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 13A (Ta), 30A (Tc) 5W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1698-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1698-2-ND
Single FETs, MOSFETs 785-1698-2-ND
N-Channel 60V 13A (Ta), 30A (Tc) 5W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 13A (Ta), 30A (Tc) 5W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
60V 13A 30A MOSFET Transistor
278-AON6266
60V 13A 30A MOSFET Transistor 278-AON6266
MOSFET N-CH 60V 13A/30A 8DFN Product overview: AON6266 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6266 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13A/30A 8DFN Product overview: AON6266 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6266 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6266 - 861078-AON6266 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6266
861078-AON6266
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6266 861078-AON6266
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861078-AON6266 Series: AlphaMOS Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 13A (Ta), 30A (Tc) 5W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerSMD, Flat Leads Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 785-1698-6, 785-1698-2, 785-1698-1

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861078-AON6266
Series: AlphaMOS
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 13A (Ta), 30A (Tc) 5W (Ta), 38W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerSMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 785-1698-6, 785-1698-2, 785-1698-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6266 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6266
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6266
MOSFET N-CH 60V 13A/30A 8DFN

MOSFET N-CH 60V 13A/30A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1698-2-ND 278-AON6266 861078-AON6266 AON6266
Product Name Single FETs, MOSFETs 60V 13A 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6266 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 5 Watt, 28 V GaN RF Transistor - TGF2935 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details