MOSFET N-CH 60V 28A 8DFN Product overview: AON6264E from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6264E can be used for catalog matching and distributor lookup.
28A (Tc) Surface Mount 8-DFN (5x6)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 802686-AON6264E
Packaging: Reel
Mounting Style: SMD
Supplier Device Package: 8-DFN (5x6)
Manufacturer Package: 8-PowerSMD, Flat Leads
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
MOSFET N-CH 60V 28A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AON6264E | AON6264E-ND | 802686-AON6264E | AON6264E |
| Product Name | 60V 28A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - AON6264E | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 60 volts | |||
| PD | 5000 milliwatts |