Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6260 AON6260

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017035-AON6260 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.3W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 41A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 5578pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017035-AON6260 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.3W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 41A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 5578pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6260 - 1017035-AON6260 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6260
1017035-AON6260
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6260 1017035-AON6260
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017035-AON6260 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.3W (Ta), 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 41A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 5578pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017035-AON6260
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 7.3W (Ta), 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 41A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 115nC @ 10V
Max Input Capacitance: 5578pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.4 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - AON6260-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6260-ND
Single FETs, MOSFETs AON6260-ND
N-Channel 60V 41A (Ta), 85A (Tc) 7.3W (Ta), 104W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 41A (Ta), 85A (Tc) 7.3W (Ta), 104W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
60V 41A 85A MOSFET Transistor
278-AON6260
60V 41A 85A MOSFET Transistor 278-AON6260
MOSFET N-CH 60V 41A/85A 8DFN Product overview: AON6260 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 41A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 41A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6260 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 41A/85A 8DFN Product overview: AON6260 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 41A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 41A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6260 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6260 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6260
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6260
MOSFET N-CH 60V 41A/85A 8DFN

MOSFET N-CH 60V 41A/85A 8DFN

Supplier's Site
Single FETs, MOSFETs - AON6260 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON6260
Single FETs, MOSFETs AON6260
MOSFET N-CH 60V 41A/85A 8DFN

MOSFET N-CH 60V 41A/85A 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1017035-AON6260 AON6260-ND 278-AON6260 AON6260 AON6260
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6260 Single FETs, MOSFETs 60V 41A 85A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 7300 to 104000 milliwatts 7300 milliwatts 7300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads Tape & Reel (TR) 8-PowerSMD, Flat Leads 8-PowerSMD, Flat Leads
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
40V 75A MOSFET Transistor - 278-AUIRF1404STRL - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 3800 milliwatts
View Details
7 suppliers