Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6248 AON6248

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017033-AON6248 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.4W (Ta), 69.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17.5A (Ta), 53A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1543pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017033-AON6248 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.4W (Ta), 69.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17.5A (Ta), 53A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1543pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6248 - 1017033-AON6248 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6248
1017033-AON6248
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6248 1017033-AON6248
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017033-AON6248 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 7.4W (Ta), 69.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17.5A (Ta), 53A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 28nC @ 10V Max Input Capacitance: 1543pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 11.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017033-AON6248
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 7.4W (Ta), 69.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17.5A (Ta), 53A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 28nC @ 10V
Max Input Capacitance: 1543pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 17.5A 53A MOSFET Transistor
278-AON6248
60V 17.5A 53A MOSFET Transistor 278-AON6248
MOSFET N-CH 60V 17.5A/53A 8DFN Product overview: AON6248 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17.5A, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17.5A, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6248 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 17.5A/53A 8DFN Product overview: AON6248 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17.5A, 53A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17.5A, 53A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6248 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON6248-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6248-ND
Single FETs, MOSFETs AON6248-ND
N-Channel 60V 17.5A (Ta), 53A (Tc) 7.4W (Ta), 69.5W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 17.5A (Ta), 53A (Tc) 7.4W (Ta), 69.5W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AON6248 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AON6248
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AON6248
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1017033-AON6248 278-AON6248 AON6248-ND AON6248
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6248 60V 17.5A 53A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 7400 to 69500 milliwatts 7400 milliwatts
Unlock Full Specs
to access all available technical data