Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6244

Description
N-Channel 60V 15A (Ta), 85A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 60V 15A (Ta), 85A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1336-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1336-2-ND
Single FETs, MOSFETs 785-1336-2-ND
N-Channel 60V 15A (Ta), 85A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 60V 15A (Ta), 85A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6244 - 141554-AON6244 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6244
141554-AON6244
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6244 141554-AON6244
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 141554-AON6244 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 15A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 4610pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 141554-AON6244
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 15A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 4610pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 15A 85A MOSFET Transistor
278-AON6244
60V 15A 85A MOSFET Transistor 278-AON6244
MOSFET N-CH 60V 15A/85A 8DFN Product overview: AON6244 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6244 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 15A/85A 8DFN Product overview: AON6244 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6244 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6244 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6244
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6244
MOSFET N-CH 60V 15A/85A 8DFN

MOSFET N-CH 60V 15A/85A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1336-2-ND 141554-AON6244 278-AON6244 AON6244
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6244 60V 15A 85A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) Tape & Reel (TR) 8-PowerSMD, Flat Leads
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120080K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
2 suppliers
Single FETs, MOSFETs - 64-8016-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
View Details
2 suppliers