Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6232

Description
N-Channel 40V 22A (Ta), 85A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 40V 22A (Ta), 85A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1331-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1331-2-ND
Single FETs, MOSFETs 785-1331-2-ND
N-Channel 40V 22A (Ta), 85A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 40V 22A (Ta), 85A (Tc) 2.3W (Ta), 83W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
40V 22A 85A MOSFET Transistor
278-AON6232
40V 22A 85A MOSFET Transistor 278-AON6232
MOSFET N-CH 40V 22A/85A 8DFN Product overview: AON6232 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6232 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 22A/85A 8DFN Product overview: AON6232 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 22A, 85A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 22A, 85A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6232 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6232 - 1017027-AON6232 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6232
1017027-AON6232
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6232 1017027-AON6232
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017027-AON6232 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.3W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 22A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 3800pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017027-AON6232
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.3W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 22A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 3800pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6232 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6232
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6232
MOSFET N-CH 40V 22A/85A 8DFN

MOSFET N-CH 40V 22A/85A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1331-2-ND 278-AON6232 1017027-AON6232 AON6232
Product Name Single FETs, MOSFETs 40V 22A 85A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6232 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerSMD, Flat Leads Tape & Reel (TR) SOT3; 8-DFN (5x6) 8-PowerSMD, Flat Leads
PD 2300 milliwatts 2300 to 83000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

55V 160A MOSFET Transistor - 278-AUIRF3805S-7TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details