Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6220

Description
N-Channel 100V 48A (Tc) 113.5W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 100V 48A (Tc) 113.5W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6220-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6220-ND
Single FETs, MOSFETs AON6220-ND
N-Channel 100V 48A (Tc) 113.5W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 100V 48A (Tc) 113.5W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6220 - 911448-AON6220 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6220
911448-AON6220
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6220 911448-AON6220
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 911448-AON6220 Series: AlphaSGT™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 48A (Tc) 113.5W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerSMD, Flat Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 911448-AON6220
Series: AlphaSGT™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 48A (Tc) 113.5W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerSMD, Flat Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 48A MOSFET Transistor
278-AON6220
N-Channel 100V 48A MOSFET Transistor 278-AON6220
MOSFET N-CHANNEL 100V 48A 8DFN Product overview: AON6220 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6220 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 100V 48A 8DFN Product overview: AON6220 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON6220 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON6220
Single FETs, MOSFETs AON6220
MOSFET N-CHANNEL 100V 48A 8DFN

MOSFET N-CHANNEL 100V 48A 8DFN

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6220 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6220
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6220
MOSFET N-CHANNEL 100V 48A 8DFN

MOSFET N-CHANNEL 100V 48A 8DFN

Supplier's Site
MOSFET N-CHANNEL 100V 48A 8DFN - 62-AON6220 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHANNEL 100V 48A 8DFN
62-AON6220
MOSFET N-CHANNEL 100V 48A 8DFN 62-AON6220
MOSFET N-CHANNEL 100V 48A 8DFN

MOSFET N-CHANNEL 100V 48A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AON6220-ND 911448-AON6220 278-AON6220 AON6220 AON6220 62-AON6220
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6220 N-Channel 100V 48A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CHANNEL 100V 48A 8DFN
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerSMD, Flat Leads SOT3; 8-DFN (5x6) Tape & Reel (TR) 8-PowerSMD, Flat Leads 8-PowerSMD, Flat Leads
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data