Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6206 AON6206

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 127062-AON6206 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta), 24A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 23.5nC @ 10V Max Input Capacitance: 1670pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 127062-AON6206 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta), 24A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 23.5nC @ 10V Max Input Capacitance: 1670pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6206 - 127062-AON6206 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6206
127062-AON6206
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6206 127062-AON6206
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 127062-AON6206 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 4.2W (Ta), 31W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-PowerSMD, Flat Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 20A (Ta), 24A (Tc) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 23.5nC @ 10V Max Input Capacitance: 1670pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 127062-AON6206
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 4.2W (Ta), 31W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-PowerSMD, Flat Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 20A (Ta), 24A (Tc)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 23.5nC @ 10V
Max Input Capacitance: 1670pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
30V 20A 24A MOSFET Transistor
278-AON6206
30V 20A 24A MOSFET Transistor 278-AON6206
MOSFET N-CH 30V 20A/24A 8DFN Product overview: AON6206 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6206 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 20A/24A 8DFN Product overview: AON6206 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 20A, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 20A, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6206 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1400-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1400-2-ND
Single FETs, MOSFETs 785-1400-2-ND
N-Channel 30V 20A (Ta), 24A (Tc) 4.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 30V 20A (Ta), 24A (Tc) 4.2W (Ta), 31W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
MOSFET N-CH 30V 20A 8DFN - 62-AON6206 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 20A 8DFN
62-AON6206
MOSFET N-CH 30V 20A 8DFN 62-AON6206
MOSFET N-CH 30V 20A 8DFN

MOSFET N-CH 30V 20A 8DFN

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6206 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6206
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6206
MOSFET N-CH 30V 20A/24A 8DFN

MOSFET N-CH 30V 20A/24A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 127062-AON6206 278-AON6206 785-1400-2-ND 62-AON6206 AON6206
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6206 30V 20A 24A MOSFET Transistor Single FETs, MOSFETs MOSFET N-CH 30V 20A 8DFN Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 4200 to 31000 milliwatts 4200 milliwatts 4200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data