Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON6156

Description
N-Channel 45V 100A (Tc) 78W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet
Description
N-Channel 45V 100A (Tc) 78W (Tc) Surface Mount 8-DFN (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON6156-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON6156-ND
Single FETs, MOSFETs AON6156-ND
N-Channel 45V 100A (Tc) 78W (Tc) Surface Mount 8-DFN (5x6)

N-Channel 45V 100A (Tc) 78W (Tc) Surface Mount 8-DFN (5x6)

Buy Now Datasheet
Singapore, Singapore
N-Channel 45V 100A MOSFET Transistor
278-AON6156
N-Channel 45V 100A MOSFET Transistor 278-AON6156
MOSFET N-CHANNEL 45V 100A 8DFN Product overview: AON6156 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6156 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 45V 100A 8DFN Product overview: AON6156 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6156 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6156 - 861076-AON6156 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6156
861076-AON6156
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6156 861076-AON6156
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861076-AON6156 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 45 V 100A (Tc) 78W (Tc) Surface Mount 8-DFN (5x6) Package: Reel - TR Package: 8-PowerSMD, Flat Leads Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: 8-DFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861076-AON6156
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 45 V 100A (Tc) 78W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerSMD, Flat Leads
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON6156 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON6156
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON6156
MOSFET N-CHANNEL 45V 100A 8DFN

MOSFET N-CHANNEL 45V 100A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON6156-ND 278-AON6156 861076-AON6156 AON6156
Product Name Single FETs, MOSFETs N-Channel 45V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6156 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data