MOSFET N-CHANNEL 45V 100A 8DFN Product overview: AON6152 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 45V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON6152 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861074-AON6152
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 45 V 100A (Tc) 208W (Tc) Surface Mount 8-DFN (5x6)
Package: Reel - TR
Package: 8-PowerSMD, Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CHANNEL 45V 100A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AON6152 | 861074-AON6152 | AON6152 |
| Product Name | N-Channel 45V 100A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6152 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 208000 milliwatts |