Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON5820

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 1.7W Surface Mount 6-DFN-EP (2x5)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 1.7W Surface Mount 6-DFN-EP (2x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AON5820-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON5820-ND
FET, MOSFET Arrays AON5820-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 1.7W Surface Mount 6-DFN-EP (2x5)

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A 1.7W Surface Mount 6-DFN-EP (2x5)

Buy Now Datasheet
Singapore, Singapore
20V 10A MOSFET Transistor
289-AON5820
20V 10A MOSFET Transistor 289-AON5820
MOSFET 2N-CH 20V 10A 6DFN Product overview: AON5820 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5820 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 10A 6DFN Product overview: AON5820 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 10A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5820 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 116227-AON5820 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
116227-AON5820
Discrete Semiconductor Products 116227-AON5820
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 116227-AON5820 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Arrays Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-SMD, Flat Lead Exposed Pad Manufacturer Device Package: 6-DFN-EP (2x5) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 10A Rds On (Max) @ Id, Vgs: 9.5 mOhm @ 10A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250μA Gate Charge (Qg) @ Vgs: 15nC @ 4.5V Input Capacitance (Ciss) @ Vds: 1510pF @ 10V Power - Max: 1.7W Family Name: AON5820 Introduction Date: October 16, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 116227-AON5820
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-SMD, Flat Lead Exposed Pad
Manufacturer Device Package: 6-DFN-EP (2x5)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 10A
Rds On (Max) @ Id, Vgs: 9.5 mOhm @ 10A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250μA
Gate Charge (Qg) @ Vgs: 15nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 1510pF @ 10V
Power - Max: 1.7W
Family Name: AON5820
Introduction Date: October 16, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON5820 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON5820
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON5820
MOSFET 2N-CH 20V 10A 6DFN

MOSFET 2N-CH 20V 10A 6DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON5820-ND 289-AON5820 116227-AON5820 AON5820
Product Name FET, MOSFET Arrays 20V 10A MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-WFDFN Exposed Pad Tape & Reel (TR) SOT3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 1700 milliwatts
Unlock Full Specs
to access all available technical data