Alpha & Omega Semiconductor, Ltd. 30V 7.2A MOSFET Transistor AON5802BL

Description
MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802BL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802BL can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802BL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802BL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.2A MOSFET Transistor
289-AON5802BL
30V 7.2A MOSFET Transistor 289-AON5802BL
MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802BL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802BL can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802BL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802BL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 180540-AON5802BL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
180540-AON5802BL
Discrete Semiconductor Products 180540-AON5802BL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180540-AON5802BL Category: Discrete Semiconductor Products Family: FETs - Single Family Name: AON5802B Alternative Parts (Cross-Reference): AON5802B; AON5802BG; Introduction Date: May 07, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180540-AON5802BL
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: AON5802B
Alternative Parts (Cross-Reference): AON5802B; AON5802BG;
Introduction Date: May 07, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON5802BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON5802BL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON5802BL
MOSFET 2N-CH 30V 7.2A 6DFN

MOSFET 2N-CH 30V 7.2A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AON5802BL 180540-AON5802BL AON5802BL
Product Name 30V 7.2A MOSFET Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR4105ZTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
JFET - UJ3N120070K3S - VAST STOCK CO., LIMITED
Specs
Transistor Type JFET
View Details
3 suppliers