Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802ALS AON5802ALS

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017022-AON5802ALS Packaging: Reel - TR Mounting: SMD (SMT) Family Name: AON5802A Categories: Discrete Semiconductor Products Case / Package: 6-DFN (2x5) Alternative Parts (Cross-Reference): FDM2452NZ; FDM2452NZ_NL; Introduction Date: June 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017022-AON5802ALS Packaging: Reel - TR Mounting: SMD (SMT) Family Name: AON5802A Categories: Discrete Semiconductor Products Case / Package: 6-DFN (2x5) Alternative Parts (Cross-Reference): FDM2452NZ; FDM2452NZ_NL; Introduction Date: June 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802ALS - 1017022-AON5802ALS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802ALS
1017022-AON5802ALS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802ALS 1017022-AON5802ALS
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017022-AON5802ALS Packaging: Reel - TR Mounting: SMD (SMT) Family Name: AON5802A Categories: Discrete Semiconductor Products Case / Package: 6-DFN (2x5) Alternative Parts (Cross-Reference): FDM2452NZ; FDM2452NZ_NL; Introduction Date: June 30, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017022-AON5802ALS
Packaging: Reel - TR
Mounting: SMD (SMT)
Family Name: AON5802A
Categories: Discrete Semiconductor Products
Case / Package: 6-DFN (2x5)
Alternative Parts (Cross-Reference): FDM2452NZ; FDM2452NZ_NL;
Introduction Date: June 30, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Dual DFN MOSFET Transistor
289-AON5802ALS
Dual DFN MOSFET Transistor 289-AON5802ALS
MOSFET N-CH DUAL DFN Product overview: AON5802ALS from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, DFN, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802ALS can be used for catalog matching and distributor lookup.

MOSFET N-CH DUAL DFN Product overview: AON5802ALS from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, DFN, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802ALS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AON5802ALS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AON5802ALS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AON5802ALS
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1017022-AON5802ALS 289-AON5802ALS AON5802ALS
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802ALS Dual DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Package Type SOT3; 6-DFN (2x5) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
30V 5.3A MOSFET Transistor - 289-AUIRF7303Q - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
Packing Method Tube
View Details
4 suppliers