Alpha & Omega Semiconductor, Ltd. 30V 7.2A MOSFET Transistor AON5802A

Description
MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.2A MOSFET Transistor
289-AON5802A
30V 7.2A MOSFET Transistor 289-AON5802A
MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7.2A 6DFN Product overview: AON5802A from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON5802A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802A - 100463-AON5802A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802A
100463-AON5802A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802A 100463-AON5802A
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 100463-AON5802A Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x5) Maximum Power Dissipation: 1.7W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.2A Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 10.7nC @ 4.5V Max Input Capacitance: 1115pF @ 15V Maximum Rds On at Id,Vgs: 20 mOhm @ 7.2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 100463-AON5802A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x5)
Maximum Power Dissipation: 1.7W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10.7nC @ 4.5V
Max Input Capacitance: 1115pF @ 15V
Maximum Rds On at Id,Vgs: 20 mOhm @ 7.2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
FET, MOSFET Arrays - 785-1134-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1134-2-ND
FET, MOSFET Arrays 785-1134-2-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 30V 7.2A 1.7W Surface Mount 6-DFN-EP (2x5)

Mosfet Array 2 N-Channel (Dual) Common Drain 30V 7.2A 1.7W Surface Mount 6-DFN-EP (2x5)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON5802A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON5802A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON5802A
MOSFET 2N-CH 30V 7.2A 6DFN

MOSFET 2N-CH 30V 7.2A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-AON5802A 100463-AON5802A 785-1134-2-ND AON5802A
Product Name 30V 7.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON5802A FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 6-DFN-EP (2x5) 6-WFDFN Exposed Pad
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers