Mosfet Array 2 P-Channel (Dual) 30V 4A 1.9W Surface Mount 8-DFN (3x2)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 111751-AON4807
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Power Dissipation: 1.9W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 290pF @ 15V
Maximum Rds On at Id,Vgs: 68 mOhm @ 4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
MOSFET 2P-CH 30V 4A 8DFN Product overview: AON4807 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON4807 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 30V 4A 8DFN
MOSFET 2P-CH 30V 4A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | AON4807-ND | 111751-AON4807 | 289-AON4807 | AON4807 | AON4807 |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4807 | 30V 4A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Package Type | 8-SMD, Flat Leads | SOT3; 8-DFN (3x2) | Tape & Reel (TR) | 8-SMD, Flat Lead | |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 1900 milliwatts |