Alpha & Omega Semiconductor, Ltd. 20V 3.4A MOSFET Transistor AON4803

Description
MOSFET 2P-CH 20V 3.4A 8DFN Product overview: AON4803 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON4803 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 3.4A 8DFN Product overview: AON4803 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON4803 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.4A MOSFET Transistor
289-AON4803
20V 3.4A MOSFET Transistor 289-AON4803
MOSFET 2P-CH 20V 3.4A 8DFN Product overview: AON4803 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON4803 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3.4A 8DFN Product overview: AON4803 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON4803 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4803 - 094217-AON4803 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4803
094217-AON4803
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4803 094217-AON4803
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 094217-AON4803 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Power Dissipation: 1.7W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.4A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 8nC @ 4.5V Max Input Capacitance: 745pF @ 10V Maximum Rds On at Id,Vgs: 90 mOhm @ 3.4A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 094217-AON4803
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Power Dissipation: 1.7W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.4A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 8nC @ 4.5V
Max Input Capacitance: 745pF @ 10V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3.4A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - AON4803-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON4803-ND
FET, MOSFET Arrays AON4803-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.4A 1.7W Surface Mount 8-DFN (3x2)

Mosfet Array 2 P-Channel (Dual) 20V 3.4A 1.7W Surface Mount 8-DFN (3x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AON4803 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AON4803
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AON4803
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-AON4803 094217-AON4803 AON4803-ND AON4803
Product Name 20V 3.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4803 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1700 milliwatts 1700 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3415 - 1020711-AUIRF3415 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 200000 milliwatts
View Details
5 suppliers