MOSFET P-CH 20V 3.4A 8DFN Product overview: AON4703 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON4703 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 097788-AON4703
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1.7W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.4A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.1nC @ 4.5V
Max Input Capacitance: 540pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
P-Channel 20V 3.4A (Ta) 1.7W (Ta) Surface Mount 8-DFN (3x2)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-AON4703 | 097788-AON4703 | 785-1133-2-ND | AON4703 |
| Product Name | 20V 3.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4703 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 1700 milliwatts | 1700 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |