Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4605 AON4605

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 118527-AON4605 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Power Dissipation: 1.9W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.3A, 3.4A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 210pF @ 15V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.3A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 118527-AON4605 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Power Dissipation: 1.9W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.3A, 3.4A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 210pF @ 15V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.3A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4605 - 118527-AON4605 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4605
118527-AON4605
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4605 118527-AON4605
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 118527-AON4605 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (3x2) Maximum Power Dissipation: 1.9W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.3A, 3.4A Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 5nC @ 10V Max Input Capacitance: 210pF @ 15V Maximum Rds On at Id,Vgs: 50 mOhm @ 4.3A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 118527-AON4605
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Maximum Power Dissipation: 1.9W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.3A, 3.4A
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 5nC @ 10V
Max Input Capacitance: 210pF @ 15V
Maximum Rds On at Id,Vgs: 50 mOhm @ 4.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
FET, MOSFET Arrays - AON4605-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON4605-ND
FET, MOSFET Arrays AON4605-ND
Mosfet Array N and P-Channel 30V 4.3A, 3.4A 1.9W Surface Mount 8-DFN (3x2)

Mosfet Array N and P-Channel 30V 4.3A, 3.4A 1.9W Surface Mount 8-DFN (3x2)

Buy Now Datasheet
Singapore, Singapore
30V 4.3A 3.4A MOSFET Transistor
289-AON4605
30V 4.3A 3.4A MOSFET Transistor 289-AON4605
MOSFET N/P-CH 30V 4.3A/3.4A 8DFN Product overview: AON4605 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON4605 can be used for catalog matching and distributor lookup.

MOSFET N/P-CH 30V 4.3A/3.4A 8DFN Product overview: AON4605 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.3A, 3.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.3A, 3.4A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON4605 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON4605 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON4605
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON4605
MOSFET N/P-CH 30V 4.3A/3.4A 8DFN

MOSFET N/P-CH 30V 4.3A/3.4A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 118527-AON4605 AON4605-ND 289-AON4605 AON4605
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4605 FET, MOSFET Arrays 30V 4.3A 3.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
V(BR)DSS 30 volts 30 volts
PD 1900 milliwatts 1900 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2804S - 1020703-AUIRF2804S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 300000 milliwatts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080T3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details