Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 130561-AON4421
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1.8V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 1120pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
P-Channel 30V 8A (Ta) 2.5W (Ta) Surface Mount 8-DFN (3x2)
MOSFET P-CH 30V 8A 8DFN Product overview: AON4421 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON4421 can be used for catalog matching and distributor lookup.
MOSFET P-CH 30V 8A 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 130561-AON4421 | 785-1573-2-ND | 278-AON4421 | AON4421 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4421 | Single FETs, MOSFETs | 30V 8A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 2500 milliwatts | 3100 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |