MOSFET P-CH 12V 9A 8DFN Product overview: AON4407L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON4407L can be used for catalog matching and distributor lookup.
P-Channel 12V 9A (Ta) 2.5W (Ta) Surface Mount 8-DFN (3x2)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861072-AON4407L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 12 V 9A (Ta) 2.5W (Ta) Surface Mount 8-DFN (3x2)
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (3x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET P-CH 12V 9A 8DFN
MOSFET P-CH 12V 9A 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AON4407L | AON4407L-ND | 861072-AON4407L | AON4407L | AON4407L |
| Product Name | 12V 9A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4407L | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2500 milliwatts | 2500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 8-SMD, Flat Leads | SOT3; 8-DFN (3x2) | 8-SMD, Flat Lead | 8-SMD, Flat Lead |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |