MOSFET P-CH 12V 9A 8DFN Product overview: AON4407L_002 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 9A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON4407L_002 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 113864-AON4407L_002
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (3x2)
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 23nC @ 4.5V
Max Input Capacitance: 2100pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 20 mOhm @ 9A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-AON4407L_002 | 113864-AON4407L_002 |
| Product Name | 12V 9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON4407L_002 |
| Polarity | P-Channel | P-Channel; P-Channel |
| PD | 2500 milliwatts | 2500 milliwatts |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |