Alpha & Omega Semiconductor, Ltd. 24V 8A MOSFET Transistor AON3818

Description
MOSFET 2N-CH 24V 8A 8DFN Product overview: AON3818 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3818 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 24V 8A 8DFN Product overview: AON3818 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3818 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V 8A MOSFET Transistor
289-AON3818
24V 8A MOSFET Transistor 289-AON3818
MOSFET 2N-CH 24V 8A 8DFN Product overview: AON3818 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3818 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 24V 8A 8DFN Product overview: AON3818 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, 8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3818 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3818 - 199090-AON3818 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3818
199090-AON3818
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3818 199090-AON3818
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199090-AON3818 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (2.9x2.3) Maximum Power Dissipation: 2.7W Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 8A Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 15nC @ 4.5V Max Input Capacitance: 840pF @ 12V Maximum Rds On at Id,Vgs: 13.5 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199090-AON3818
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (2.9x2.3)
Maximum Power Dissipation: 2.7W
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 8A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 15nC @ 4.5V
Max Input Capacitance: 840pF @ 12V
Maximum Rds On at Id,Vgs: 13.5 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - AON3818-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON3818-ND
FET, MOSFET Arrays AON3818-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 24V 8A 2.7W Surface Mount 8-DFN (3x3)

Mosfet Array 2 N-Channel (Dual) Common Drain 24V 8A 2.7W Surface Mount 8-DFN (3x3)

Buy Now Datasheet
FET, MOSFET Arrays - AON3818 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AON3818
FET, MOSFET Arrays AON3818
MOSFET 2N-CH 24V 8A

MOSFET 2N-CH 24V 8A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON3818 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON3818
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON3818
MOSFET 2N-CH 24V 8A 8DFN

MOSFET 2N-CH 24V 8A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AON3818 199090-AON3818 AON3818-ND AON3818 AON3818
Product Name 24V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3818 FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; 8-DFN (2.9x2.3) 8-SMD, Flat Leads 8-SMD, Flat Lead
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Polarity N-Channel N-Channel; 2 N-Channel (Dual) Common Drain
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
100V 375A MOSFET Transistor - 278-AUIRF7769L2TR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
7 suppliers