Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON3816

Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 2.5W Surface Mount 8-DFN (3x3)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 2.5W Surface Mount 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 785-1132-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1132-2-ND
FET, MOSFET Arrays 785-1132-2-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 2.5W Surface Mount 8-DFN (3x3)

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 2.5W Surface Mount 8-DFN (3x3)

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
289-AON3816
20V MOSFET Transistor 289-AON3816
MOSFET 2N-CH 20V 8DFN Product overview: AON3816 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3816 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 8DFN Product overview: AON3816 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3816 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3816 - 103209-AON3816 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3816
103209-AON3816
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3816 103209-AON3816
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 103209-AON3816 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (2.9x2.3) Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1100pF @ 10V Maximum Rds On at Id,Vgs: 22 mOhm @ 4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 103209-AON3816
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (2.9x2.3)
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1100pF @ 10V
Maximum Rds On at Id,Vgs: 22 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON3816 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON3816
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON3816
MOSFET 2N-CH 20V 8DFN

MOSFET 2N-CH 20V 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1132-2-ND 289-AON3816 103209-AON3816 AON3816
Product Name FET, MOSFET Arrays 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3816 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 8-SMD, Flat Leads Tape & Reel (TR) SOT3; 8-DFN (2.9x2.3)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 2500 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data