Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017021-AON3814
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (2.9x2.3)
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1100pF @ 10V
Maximum Rds On at Id,Vgs: 17 mOhm @ 6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 2.5W Surface Mount 8-DFN (3x3)
MOSFET 2N-CH 20V 8DFN Product overview: AON3814 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3814 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1017021-AON3814 | AON3814-ND | 289-AON3814 | AON3814 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3814 | FET, MOSFET Arrays | 20V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |