Alpha & Omega Semiconductor, Ltd. 20V 8.5A MOSFET Transistor AON3810

Description
MOSFET 2N-CH 20V 8.5A 8DFN Product overview: AON3810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 8.5A 8DFN Product overview: AON3810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8.5A MOSFET Transistor
289-AON3810
20V 8.5A MOSFET Transistor 289-AON3810
MOSFET 2N-CH 20V 8.5A 8DFN Product overview: AON3810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3810 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 8.5A 8DFN Product overview: AON3810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 785-1131-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1131-2-ND
FET, MOSFET Arrays 785-1131-2-ND
Mosfet Array 2 N-Channel (Dual) Common Drain 20V 2.5W Surface Mount 8-DFN (3x3)

Mosfet Array 2 N-Channel (Dual) Common Drain 20V 2.5W Surface Mount 8-DFN (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3810 - 861069-AON3810 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3810
861069-AON3810
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3810 861069-AON3810
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861069-AON3810 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) Common Drain 20V - 2.5W Surface Mount 8-DFN (3x3) Package: Reel - TR Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-DFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 785-1131-2, 785-1131-1, 785-1131-6

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861069-AON3810
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) Common Drain 20V - 2.5W Surface Mount 8-DFN (3x3)
Package: Reel - TR
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 785-1131-2, 785-1131-1, 785-1131-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON3810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON3810
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON3810
MOSFET 2N-CH 20V 8.5A 8DFN

MOSFET 2N-CH 20V 8.5A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-AON3810 785-1131-2-ND 861069-AON3810 AON3810
Product Name 20V 8.5A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3810 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065030K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details