Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 099410-AON3806
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SMD, Flat Lead
Manufacturer Device Package: 8-DFN (2.9x2.3)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 6A
Rds On (Max) @ Id, Vgs: 26 mOhm @ 6.8A, 4.5V
Vgs(th) (Max) @ Id: 1.1V @ 250μA
Gate Charge (Qg) @ Vgs: 9nC @ 4.5V
Input Capacitance (Ciss) @ Vds: 500pF @ 10V
Power - Max: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 099410-AON3806 |
| Product Name | Discrete Semiconductor Products |