Mosfet Array N and P-Channel, Common Drain 30V 5A, 6A 2.1W, 2.5W Surface Mount 8-DFN (3x3)
Mosfet Array N and P-Channel, Common Drain 30V 5A, 6A 2.1W, 2.5W Surface Mount 8-DFN (3x3)
Mosfet Array N and P-Channel, Common Drain 30V 5A, 6A 2.1W, 2.5W Surface Mount 8-DFN (3x3)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 116305-AON3611
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Arrays
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SMD, Flat Lead
Manufacturer Device Package: 8-DFN (2.9x2.3)
FET Type: N and P-Channel, Common Drain
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 5A, 6A
Rds On (Max) @ Id, Vgs: 50 mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250μA
Gate Charge (Qg) @ Vgs: 10nC @ 10V
Input Capacitance (Ciss) @ Vds: 170pF @ 15V
Power - Max: 2.1W, 2.5W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
MOSFET N/P-CH 30V 5A/6A 8DFN Product overview: AON3611 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5A, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5A, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON3611 can be used for catalog matching and distributor lookup.
MOSFET N/P-CH 30V 5A/6A 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1570-2-ND | 116305-AON3611 | 289-AON3611 | AON3611 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products | 30V 5A 6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-SMD, Flat Leads | SOT3 | Tape & Reel (TR) | |
| Polarity | P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape Reel; Reel(TR) | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |