Alpha & Omega Semiconductor, Ltd. 30V 10A MOSFET Transistor AON3419

Description
MOSFET P-CH 30V 10A 8DFN Product overview: AON3419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON3419 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 10A 8DFN Product overview: AON3419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON3419 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 10A MOSFET Transistor
278-AON3419
30V 10A MOSFET Transistor 278-AON3419
MOSFET P-CH 30V 10A 8DFN Product overview: AON3419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON3419 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 10A 8DFN Product overview: AON3419 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON3419 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AON3419-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON3419-ND
Single FETs, MOSFETs AON3419-ND
P-Channel 30V 10A (Tc) 3.1W (Ta) Surface Mount 8-DFN (3x3)

P-Channel 30V 10A (Tc) 3.1W (Ta) Surface Mount 8-DFN (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3419 - 717665-AON3419 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3419
717665-AON3419
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3419 717665-AON3419
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 717665-AON3419 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SMD, Flat Lead Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Family Name: AON3419 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: 8-DFN (2.9x2.3) Channel Type Type: P Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1040pF @ 15V Vgs (Maximum): ±20V Power Dissipation (Maximum): 3.1W (Ta) Rds On (Maximum) @ Id, Vgs: 19 mOhm @ 10A, 10V Introduction Date: May 30, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 717665-AON3419
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SMD, Flat Lead
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Family Name: AON3419
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-DFN (2.9x2.3)
Channel Type Type: P
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 30nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1040pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.1W (Ta)
Rds On (Maximum) @ Id, Vgs: 19 mOhm @ 10A, 10V
Introduction Date: May 30, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON3419 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON3419
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON3419
MOSFET P-CH 30V 10A 8DFN

MOSFET P-CH 30V 10A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-AON3419 AON3419-ND 717665-AON3419 AON3419
Product Name 30V 10A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3419 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 3100 milliwatts
Unlock Full Specs
to access all available technical data