Alpha & Omega Semiconductor, Ltd. Hard To Find - AON3408 AON3408

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144972-AON3408 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144972-AON3408 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AON3408 - 1144972-AON3408 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AON3408
1144972-AON3408
Hard To Find - AON3408 1144972-AON3408
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144972-AON3408 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144972-AON3408
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1144972-AON3408
Product Name Hard To Find - AON3408
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP4310Z - 912284-AUIRFP4310Z - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; PG-TO247-3
View Details
5 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details