Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON3402

Description
N-Channel 20V 12.6A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)
Request a Quote Datasheet
Description
N-Channel 20V 12.6A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON3402-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON3402-ND
Single FETs, MOSFETs AON3402-ND
N-Channel 20V 12.6A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)

N-Channel 20V 12.6A (Ta) 3.1W (Ta) Surface Mount 8-DFN (3x3)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3402 - 1017017-AON3402 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3402
1017017-AON3402
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3402 1017017-AON3402
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017017-AON3402 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (2.9x2.3) Dimension: 8-SMD, Flat Lead Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 12.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 17.9nC @ 4.5V Max Input Capacitance: 1810pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 13 mOhm @ 12A, 4.5V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017017-AON3402
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (2.9x2.3)
Dimension: 8-SMD, Flat Lead
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 12.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 17.9nC @ 4.5V
Max Input Capacitance: 1810pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 13 mOhm @ 12A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 12.6A MOSFET Transistor
278-AON3402
20V 12.6A MOSFET Transistor 278-AON3402
MOSFET N-CH 20V 12.6A 8DFN Product overview: AON3402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON3402 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 12.6A 8DFN Product overview: AON3402 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON3402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON3402 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON3402
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON3402
MOSFET N-CH 20V 12.6A 8DFN

MOSFET N-CH 20V 12.6A 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON3402-ND 1017017-AON3402 278-AON3402 AON3402
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON3402 20V 12.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-SMD, Flat Leads SOT3; 8-DFN (2.9x2.3) Tape & Reel (TR) Surface Mount
V(BR)DSS 20 volts 20 volts
PD 3100 milliwatts 3100 milliwatts
Unlock Full Specs
to access all available technical data