Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2880 AON2880

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017016-AON2880 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (2x2) Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 600pF @ 10V Maximum Rds On at Id,Vgs: 21.5 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017016-AON2880 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (2x2) Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 600pF @ 10V Maximum Rds On at Id,Vgs: 21.5 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2880 - 1017016-AON2880 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2880
1017016-AON2880
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2880 1017016-AON2880
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017016-AON2880 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) Common Drain FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN-EP (2x2) Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 7A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 600pF @ 10V Maximum Rds On at Id,Vgs: 21.5 mOhm @ 5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017016-AON2880
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN-EP (2x2)
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 600pF @ 10V
Maximum Rds On at Id,Vgs: 21.5 mOhm @ 5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
20V 7A MOSFET Transistor - 289-AON2880 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 7A MOSFET Transistor
289-AON2880
20V 7A MOSFET Transistor 289-AON2880
MOSFET 2N-CH 20V 7A 8DFN Product overview: AON2880 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2880 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 7A 8DFN Product overview: AON2880 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2880 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2880
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2880
MOSFET 2N-CH 20V 7A 8DFN

MOSFET 2N-CH 20V 7A 8DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1017016-AON2880 289-AON2880 AON2880
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2880 20V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
V(BR)DSS 20 volts 20 volts
PD 2000 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data