Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON2812

Description
Mosfet Array 2 N-Channel (Dual) 30V 4.5A 2.5W Surface Mount 6-DFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 4.5A 2.5W Surface Mount 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AON2812-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON2812-ND
FET, MOSFET Arrays AON2812-ND
Mosfet Array 2 N-Channel (Dual) 30V 4.5A 2.5W Surface Mount 6-DFN (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 4.5A 2.5W Surface Mount 6-DFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2812 - 199089-AON2812 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2812
199089-AON2812
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2812 199089-AON2812
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 199089-AON2812 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Maximum Power Dissipation: 2.5W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.5A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 235pF @ 15V Maximum Rds On at Id,Vgs: 37 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 199089-AON2812
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Maximum Power Dissipation: 2.5W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.5A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 235pF @ 15V
Maximum Rds On at Id,Vgs: 37 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 4.5A MOSFET Transistor
289-AON2812
30V 4.5A MOSFET Transistor 289-AON2812
MOSFET 2N-CH 30V 4.5A 6DFN Product overview: AON2812 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2812 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 4.5A 6DFN Product overview: AON2812 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2812 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AON2812 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AON2812
FET, MOSFET Arrays AON2812
MOSFET 2N-CH 30V 4.5A

MOSFET 2N-CH 30V 4.5A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2812 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2812
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2812
MOSFET 2N-CH 30V 4.5A 6DFN

MOSFET 2N-CH 30V 4.5A 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON2812-ND 199089-AON2812 289-AON2812 AON2812 AON2812
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2812 30V 4.5A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UDFN Exposed Pad SOT3; 6-DFN-EP (2x2) Tape & Reel (TR) 6-UDFN Exposed Pad
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024NTR - 199526-AUIRFL024NTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 1000 milliwatts
View Details
7 suppliers