Alpha & Omega Semiconductor, Ltd. 30V 2A MOSFET Transistor AON2810

Description
MOSFET 2N-CH 30V 2A 6DFN Product overview: AON2810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 30V 2A 6DFN Product overview: AON2810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2810 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 2A MOSFET Transistor
289-AON2810
30V 2A MOSFET Transistor 289-AON2810
MOSFET 2N-CH 30V 2A 6DFN Product overview: AON2810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2810 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 2A 6DFN Product overview: AON2810 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2810 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2810 - 1144971-AON2810 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2810
1144971-AON2810
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2810 1144971-AON2810
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144971-AON2810 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-WDFN Exposed Pad Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 2A Power - Max: 2.5W Family Name: AON2810 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: 6-DFN (2x2) Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 1.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 235pF @ 15V Rds On (Maximum) @ Id, Vgs: 44 mOhm @ 2A, 10V Alternative Parts (Cross-Reference): MP6K12TCR; CSD87312Q3E-ASY; CSD87312Q3E; Introduction Date: August 26, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144971-AON2810
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-WDFN Exposed Pad
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 2A
Power - Max: 2.5W
Family Name: AON2810
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 6-DFN (2x2)
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 10nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 235pF @ 15V
Rds On (Maximum) @ Id, Vgs: 44 mOhm @ 2A, 10V
Alternative Parts (Cross-Reference): MP6K12TCR; CSD87312Q3E-ASY; CSD87312Q3E;
Introduction Date: August 26, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - 785-1665-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-1665-2-ND
FET, MOSFET Arrays 785-1665-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 2A 2.5W Surface Mount 6-DFN (2x2)

Mosfet Array 2 N-Channel (Dual) 30V 2A 2.5W Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AON2810 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AON2810
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AON2810
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 289-AON2810 1144971-AON2810 785-1665-2-ND AON2810
Product Name 30V 2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2810 FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data