Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON2803

Description
Mosfet Array 2 P-Channel (Dual) 20V 3.8A 1.5W Surface Mount 6-DFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 3.8A 1.5W Surface Mount 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AON2803-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON2803-ND
FET, MOSFET Arrays AON2803-ND
Mosfet Array 2 P-Channel (Dual) 20V 3.8A 1.5W Surface Mount 6-DFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3.8A 1.5W Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Singapore, Singapore
20V 3.8A MOSFET Transistor
289-AON2803
20V 3.8A MOSFET Transistor 289-AON2803
MOSFET 2P-CH 20V 3.8A 6DFN Product overview: AON2803 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2803 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3.8A 6DFN Product overview: AON2803 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2803 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2803 - 1144970-AON2803 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2803
1144970-AON2803
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2803 1144970-AON2803
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1144970-AON2803 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 6-WDFN Exposed Pad Mounting: SMD FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Current - Continuous Drain (Id) @ 25°C: 3.8A Power - Max: 1.5W Family Name: AON2803 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.aosmd.com Manufacturer Package: 6-DFN-EP (2x2) Drain Source Voltage: 20V Vgs(th) (Maximum) @ Id: 1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 560pF @ 10V Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 3.8A, 4.5V Alternative Parts (Cross-Reference): SIA923AEDJ-T1-GE3; TSM500P02DCQ RFG; Introduction Date: September 09, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144970-AON2803
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-WDFN Exposed Pad
Mounting: SMD
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Current - Continuous Drain (Id) @ 25°C: 3.8A
Power - Max: 1.5W
Family Name: AON2803
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 6-DFN-EP (2x2)
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 560pF @ 10V
Rds On (Maximum) @ Id, Vgs: 70 mOhm @ 3.8A, 4.5V
Alternative Parts (Cross-Reference): SIA923AEDJ-T1-GE3; TSM500P02DCQ RFG;
Introduction Date: September 09, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2803 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2803
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2803
MOSFET 2P-CH 20V 3.8A 6DFN

MOSFET 2P-CH 20V 3.8A 6DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON2803-ND 289-AON2803 1144970-AON2803 AON2803
Product Name FET, MOSFET Arrays 20V 3.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2803 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-WDFN Exposed Pad Tape & Reel (TR) SOT3
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers