Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017012-AON2802
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Maximum Power Dissipation: 2.1W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 245pF @ 15V
Maximum Rds On at Id,Vgs: 60 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 30V 2A 2.1W Surface Mount 6-DFN (2x2)
MOSFET 2N-CH 30V 2A 6DFN Product overview: AON2802 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2802 can be used for catalog matching and distributor lookup.
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1017012-AON2802 | AON2802-ND | 289-AON2802 | AON2802 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2802 | FET, MOSFET Arrays | 30V 2A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays |
| Polarity | N-Channel | |||
| V(BR)DSS | 30 volts | |||
| PD | 2100 milliwatts |