Alpha & Omega Semiconductor, Ltd. FET, MOSFET Arrays AON2801

Description
Mosfet Array 2 P-Channel (Dual) 20V 3A 1.5W Surface Mount 6-DFN (2x2)
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 20V 3A 1.5W Surface Mount 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - AON2801-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
AON2801-ND
FET, MOSFET Arrays AON2801-ND
Mosfet Array 2 P-Channel (Dual) 20V 3A 1.5W Surface Mount 6-DFN (2x2)

Mosfet Array 2 P-Channel (Dual) 20V 3A 1.5W Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Singapore, Singapore
20V 3A MOSFET Transistor
289-AON2801
20V 3A MOSFET Transistor 289-AON2801
MOSFET 2P-CH 20V 3A 6DFN Product overview: AON2801 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2801 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3A 6DFN Product overview: AON2801 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AON2801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2801 - 009816-AON2801 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2801
009816-AON2801
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2801 009816-AON2801
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 009816-AON2801 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Maximum Power Dissipation: 1.5W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3A Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 6.5nC @ 4.5V Max Input Capacitance: 700pF @ 10V Maximum Rds On at Id,Vgs: 120 mOhm @ 3A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 009816-AON2801
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Maximum Power Dissipation: 1.5W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 6.5nC @ 4.5V
Max Input Capacitance: 700pF @ 10V
Maximum Rds On at Id,Vgs: 120 mOhm @ 3A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2801 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2801
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2801
MOSFET 2P-CH 20V 3A 6DFN

MOSFET 2P-CH 20V 3A 6DFN

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AON2801
Triode/MOS Tube/Transistor >> MOSFETs AON2801
20V 3A 1.5W 120mΩ@4.5V,3A 1V@250uA 2 P-Channel DFN-6-EP(2x2) MOSFETs ROHS

20V 3A 1.5W 120mΩ@4.5V,3A 1V@250uA 2 P-Channel DFN-6-EP(2x2) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number AON2801-ND 289-AON2801 009816-AON2801 AON2801 AON2801
Product Name FET, MOSFET Arrays 20V 3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2801 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Package Type 6-WDFN Exposed Pad Tape & Reel (TR) SOT3; 6-DFN-EP (2x2)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR)
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
Package Type 8-SOIC (0.154, 3.90mm Width)
Packing Method Tube; Tube
View Details