Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON2707

Description
P-Channel 30V 4A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Request a Quote Datasheet
Description
P-Channel 30V 4A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AON2707-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON2707-ND
Single FETs, MOSFETs AON2707-ND
P-Channel 30V 4A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

P-Channel 30V 4A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Singapore, Singapore
30V 4A MOSFET Transistor
278-AON2707
30V 4A MOSFET Transistor 278-AON2707
MOSFET P-CH 30V 4A 6DFN Product overview: AON2707 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2707 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 4A 6DFN Product overview: AON2707 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2707 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2707 - 1017011-AON2707 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2707
1017011-AON2707
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2707 1017011-AON2707
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017011-AON2707 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 305pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 117 mOhm @ 4A, 10V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017011-AON2707
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 2.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 305pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 117 mOhm @ 4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2707 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2707
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2707
MOSFET P-CH 30V 4A 6DFN

MOSFET P-CH 30V 4A 6DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AON2707-ND 278-AON2707 1017011-AON2707 AON2707
Product Name Single FETs, MOSFETs 30V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2707 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 6-WDFN Exposed Pad Tape & Reel (TR) SOT3; 6-DFN-EP (2x2) 305 pF @ 15 V
PD 2800 milliwatts 2800 milliwatts
Unlock Full Specs
to access all available technical data