Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2705 AON2705

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017010-AON2705 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 180pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 108 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017010-AON2705 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 180pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 108 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2705 - 1017010-AON2705 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2705
1017010-AON2705
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2705 1017010-AON2705
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017010-AON2705 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: P-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-WDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 180pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 108 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017010-AON2705
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: P-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-WDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 180pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 108 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - AON2705-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AON2705-ND
Single FETs, MOSFETs AON2705-ND
P-Channel 30V 3A (Ta) 1.5W (Ta) Surface Mount 6-DFN (2x2)

P-Channel 30V 3A (Ta) 1.5W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2705 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2705
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2705
MOSFET P-CH 30V 3A 6DFN

MOSFET P-CH 30V 3A 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1017010-AON2705 AON2705-ND AON2705
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2705 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts
PD 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 20 GHz, 250 um Discrete GaAs pHEMT Die - QPD2025D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 250 um Discrete GaAs pHEMT Die
Transistor Grade / Operating Range Military
View Details
2 suppliers
Discrete Semiconductor Products -Transistors FETs, MOSFETs- Single FETs, MOSFETs -  - Win Source Electronics
Specs
Polarity N-Channel
PD 150000 milliwatts
Package Type SOT3
View Details
5 suppliers