Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768557-AON2701L#A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Manufacturer Package: 6-DFN (2x2)
Channel Type Type: P
Drain Source Voltage: 20V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 6.5nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 700pF @ 10V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 1.5W (Ta)
Rds On (Maximum) @ Id, Vgs: 120 mOhm @ 3A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 768557-AON2701L#A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2701L#A |
| PD | 1500 milliwatts |