MOSFET N-CH 30V 8A 6DFN Product overview: AON2420 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2420 can be used for catalog matching and distributor lookup.
N-Channel 30V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1144968-AON2420
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-UDFN Exposed Pad
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 8A (Ta)
Family Name: AON2420
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 6-DFN-EP (2x2)
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 12nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 552pF @ 15V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.8W (Ta)
Rds On (Maximum) @ Id, Vgs: 11.7 mOhm @ 8A, 10V
Introduction Date: April 22, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
MOSFET N-CH 30V 8A 6DFN
MOSFET N-CH 30V 8A 6DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AON2420 | 785-1492-2-ND | 1144968-AON2420 | AON2420 | AON2420 |
| Product Name | 30V 8A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2420 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts | |||
| PD | 2800 milliwatts | 2800 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tape & Reel (TR) | 6-UDFN Exposed Pad | SOT3 | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad |