Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON2411

Description
P-Channel 12V 20A (Ta) 5W (Ta) Surface Mount 8-DFN (2x2)
Request a Quote Datasheet
Description
P-Channel 12V 20A (Ta) 5W (Ta) Surface Mount 8-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1664-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1664-2-ND
Single FETs, MOSFETs 785-1664-2-ND
P-Channel 12V 20A (Ta) 5W (Ta) Surface Mount 8-DFN (2x2)

P-Channel 12V 20A (Ta) 5W (Ta) Surface Mount 8-DFN (2x2)

Buy Now Datasheet
Singapore, Singapore
12V 20A MOSFET Transistor
278-AON2411
12V 20A MOSFET Transistor 278-AON2411
MOSFET P-CH 12V 20A 8DFN Product overview: AON2411 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2411 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 20A 8DFN Product overview: AON2411 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2411 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2411 - 1017007-AON2411 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2411
1017007-AON2411
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2411 1017007-AON2411
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017007-AON2411 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 5W (Ta) Family Name: AON2411 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (2x2) Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 20A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 30nC @ 4.5V Max Input Capacitance: 2180pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 4.5V Introduction Date: December 09, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017007-AON2411
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 5W (Ta)
Family Name: AON2411
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (2x2)
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 2180pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 4.5V
Introduction Date: December 09, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2411 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2411
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2411
MOSFET P-CH 12V 20A 8DFN

MOSFET P-CH 12V 20A 8DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1664-2-ND 278-AON2411 1017007-AON2411 AON2411
Product Name Single FETs, MOSFETs 12V 20A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2411 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type 8-PowerWFDFN Tape & Reel (TR) SOT3; 8-DFN (2x2) 8-PowerWFDFN
PD 5000 milliwatts 5000 milliwatts
Unlock Full Specs
to access all available technical data