Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON2410

Description
N-Channel 30V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Request a Quote Datasheet
Description
N-Channel 30V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1396-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1396-2-ND
Single FETs, MOSFETs 785-1396-2-ND
N-Channel 30V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

N-Channel 30V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Singapore, Singapore
30V 8A DFN MOSFET Transistor
278-AON2410
30V 8A DFN MOSFET Transistor 278-AON2410
MOSFET N CH 30V 8A DFN 2X2B Product overview: AON2410 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2410 can be used for catalog matching and distributor lookup.

MOSFET N CH 30V 8A DFN 2X2B Product overview: AON2410 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2410 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2410 - 104644-AON2410 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2410
104644-AON2410
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2410 104644-AON2410
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 104644-AON2410 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 12nC @ 4.5V Max Input Capacitance: 813pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 104644-AON2410
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 12nC @ 4.5V
Max Input Capacitance: 813pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2410
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2410
MOSFET N CH 30V 8A DFN 2X2B

MOSFET N CH 30V 8A DFN 2X2B

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1396-2-ND 278-AON2410 104644-AON2410 AON2410
Product Name Single FETs, MOSFETs 30V 8A DFN MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2410 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 6-UDFN Exposed Pad Tape & Reel (TR) SOT3; 6-DFN-EP (2x2) 6-UDFN Exposed Pad
PD 2800 milliwatts 2800 milliwatts
Unlock Full Specs
to access all available technical data