Alpha & Omega Semiconductor, Ltd. 30V 8A MOSFET Transistor AON2409

Description
MOSFET P-CH 30V 8A 6DFN Product overview: AON2409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2409 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 8A 6DFN Product overview: AON2409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2409 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 8A MOSFET Transistor
278-AON2409
30V 8A MOSFET Transistor 278-AON2409
MOSFET P-CH 30V 8A 6DFN Product overview: AON2409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2409 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 8A 6DFN Product overview: AON2409 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2409 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2409 - 1017006-AON2409 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2409
1017006-AON2409
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2409 1017006-AON2409
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017006-AON2409 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta) Family Name: AON2409 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 2.3V @ 250μA Max Gate Charge: 14.5nC @ 10V Max Input Capacitance: 530pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 8A, 10V Alternative Parts (Cross-Reference): DMP3028LFDE-7; DMP3028LFDE-13; STL4P3LLH6; STL8P2UH7; Introduction Date: October 19, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Imaging, Video & Vision, Computers & Computer Peripherals, Embedded Design & Development, Communications & Networking, Wireless

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017006-AON2409
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.8W (Ta)
Family Name: AON2409
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 2.3V @ 250μA
Max Gate Charge: 14.5nC @ 10V
Max Input Capacitance: 530pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 8A, 10V
Alternative Parts (Cross-Reference): DMP3028LFDE-7; DMP3028LFDE-13; STL4P3LLH6; STL8P2UH7;
Introduction Date: October 19, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Imaging, Video & Vision, Computers & Computer Peripherals, Embedded Design & Development, Communications & Networking, Wireless

Buy Now Datasheet
Single FETs, MOSFETs - 785-1395-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1395-1-ND
Single FETs, MOSFETs 785-1395-1-ND
P-Channel 30V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

P-Channel 30V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1395-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1395-2-ND
Single FETs, MOSFETs 785-1395-2-ND
MOSFET P-CH 30V 8A 6DFN

MOSFET P-CH 30V 8A 6DFN

Buy Now Datasheet
Single FETs, MOSFETs - 785-1395-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1395-6-ND
Single FETs, MOSFETs 785-1395-6-ND
P-Channel 30V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

P-Channel 30V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2409 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2409
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2409
MOSFET P-CH 30V 8A 6DFN

MOSFET P-CH 30V 8A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AON2409 1017006-AON2409 785-1395-1-ND AON2409
Product Name 30V 8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2409 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 2800 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Modules - 2PS12017E44G35911NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers