Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AON2408

Description
N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Request a Quote Datasheet
Description
N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1394-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1394-1-ND
Single FETs, MOSFETs 785-1394-1-ND
N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1394-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1394-6-ND
Single FETs, MOSFETs 785-1394-6-ND
N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1394-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1394-2-ND
Single FETs, MOSFETs 785-1394-2-ND
N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2408 - 115540-AON2408 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2408
115540-AON2408
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2408 115540-AON2408
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 115540-AON2408 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.8W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 782pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 8A, 4.5V Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 115540-AON2408
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 782pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 8A DFN MOSFET Transistor
278-AON2408
20V 8A DFN MOSFET Transistor 278-AON2408
MOSFET N CH 20V 8A DFN 2X2B Product overview: AON2408 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2408 can be used for catalog matching and distributor lookup.

MOSFET N CH 20V 8A DFN 2X2B Product overview: AON2408 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2408 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2408 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2408
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2408
MOSFET N CH 20V 8A DFN 2X2B

MOSFET N CH 20V 8A DFN 2X2B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1394-1-ND 115540-AON2408 278-AON2408 AON2408
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2408 20V 8A DFN MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 6-UDFN Exposed Pad SOT3; 6-DFN-EP (2x2) Tape & Reel (TR) 6-UDFN Exposed Pad
V(BR)DSS 20 volts 20 volts
PD 2800 milliwatts 2800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers