MOSFET P-CH 30V 6.3A 6DFN Product overview: AON2407 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 6.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 6.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2407 can be used for catalog matching and distributor lookup.
P-Channel 30V 6.3A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017005-AON2407
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.3A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 21nC @ 10V
Max Input Capacitance: 746pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 37.5 mOhm @ 6.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
MOSFET P-CH 30V 6.3A 6DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AON2407 | 785-1393-2-ND | 1017005-AON2407 | AON2407 |
| Product Name | 30V 6.3A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2407 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 2800 milliwatts | 2800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | 6-UDFN Exposed Pad | SOT3; 6-DFN-EP (2x2) | 6-UDFN Exposed Pad |