MOSFET N-CH 20V 8A 6DFN Product overview: AON2406 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2406 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017004-AON2406
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.8W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 1140pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 12.5 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
N-Channel 20V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)
MOSFET N-CH 20V 8A 6DFN
MOSFET N-CH 20V 8A 6DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AON2406 | 1017004-AON2406 | 785-1491-6-ND | AON2406 | AON2406 |
| Product Name | 20V 8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2406 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||
| PD | 2800 milliwatts | 2800 milliwatts | 2800 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 6-DFN-EP (2x2) | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad |