Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2403 AON2403

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017002-AON2403 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta) Family Name: AON2403 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1370pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 4.5V Alternative Parts (Cross-Reference): DMP2023UFDF-7; LP2317DT2AG; DMP2023UFDF-13; NTLUS3A18PZCTBG ; Introduction Date: August 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017002-AON2403 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta) Family Name: AON2403 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1370pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 4.5V Alternative Parts (Cross-Reference): DMP2023UFDF-7; LP2317DT2AG; DMP2023UFDF-13; NTLUS3A18PZCTBG ; Introduction Date: August 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2403 - 1017002-AON2403 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2403
1017002-AON2403
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2403 1017002-AON2403
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017002-AON2403 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.8W (Ta) Family Name: AON2403 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN-EP (2x2) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 8A (Ta) Gate-Source Threshold Voltage: 900mV @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 1370pF @ 6V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 4.5V Alternative Parts (Cross-Reference): DMP2023UFDF-7; LP2317DT2AG; DMP2023UFDF-13; NTLUS3A18PZCTBG ; Introduction Date: August 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017002-AON2403
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.8W (Ta)
Family Name: AON2403
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN-EP (2x2)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 8A (Ta)
Gate-Source Threshold Voltage: 900mV @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 1370pF @ 6V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 21 mOhm @ 8A, 4.5V
Alternative Parts (Cross-Reference): DMP2023UFDF-7; LP2317DT2AG; DMP2023UFDF-13; NTLUS3A18PZCTBG ;
Introduction Date: August 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 8A MOSFET Transistor
278-AON2403
12V 8A MOSFET Transistor 278-AON2403
MOSFET P-CH 12V 8A 6DFN Product overview: AON2403 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2403 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 8A 6DFN Product overview: AON2403 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AON2403 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1490-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1490-6-ND
Single FETs, MOSFETs 785-1490-6-ND
P-Channel 12V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

P-Channel 12V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1490-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1490-2-ND
Single FETs, MOSFETs 785-1490-2-ND
P-Channel 12V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

P-Channel 12V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Single FETs, MOSFETs - 785-1490-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1490-1-ND
Single FETs, MOSFETs 785-1490-1-ND
P-Channel 12V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

P-Channel 12V 8A (Ta) 2.8W (Ta) Surface Mount 6-DFN (2x2)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AON2403 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AON2403
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AON2403
MOSFET P-CH 12V 8A 6DFN

MOSFET P-CH 12V 8A 6DFN

Supplier's Site
MOSFET P-CH 12V 8A DFN2X2B - 62-AON2403 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 12V 8A DFN2X2B
62-AON2403
MOSFET P-CH 12V 8A DFN2X2B 62-AON2403
MOSFET P-CH 12V 8A DFN2X2B

MOSFET P-CH 12V 8A DFN2X2B

Supplier's Site
Single FETs, MOSFETs - AON2403 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AON2403
Single FETs, MOSFETs AON2403
MOSFET P-CH 12V 8A 6DFN

MOSFET P-CH 12V 8A 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1017002-AON2403 278-AON2403 785-1490-6-ND AON2403 62-AON2403 AON2403
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON2403 12V 8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 12V 8A DFN2X2B Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 12 volts 12 volts 12 volts
PD 2800 milliwatts 2800 milliwatts 2800 milliwatts 2800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 6-DFN-EP (2x2) Tape & Reel (TR) 6-UDFN Exposed Pad 6-UDFN Exposed Pad 6-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data